Murata Electronics Ceramic Capacitors GRT033R6YA104KE01D

Description
0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R6YA104KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R6YA104KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 35V X5R 0201

CAP CER 0.1UF 35V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R6YA104KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 35V X5R 0201

CAP CER 0.1UF 35V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R6YA104KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R6YA104KE01D
Capacitors - Ceramic Capacitors GRT033R6YA104KE01D
CAP CER 0.1UF 35V X5R 0201

CAP CER 0.1UF 35V X5R 0201

Supplier's Site
Ceramic Capacitors - GRT033R6YA104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033R6YA104KE01D
Ceramic Capacitors GRT033R6YA104KE01D
CAP CER 0.1UF 35V X5R 0201

CAP CER 0.1UF 35V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT033R6YA104KE01DTR-ND 490-GRT033R6YA104KE01DDKR-ND GRT033R6YA104KE01D GRT033R6YA104KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details