CAP CER 6800PF 25V X5R 0201
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRT033R61E682KE01JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |