Murata Electronics Ceramic Capacitors GRT033R61E101KE01D

Description
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R61E101KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

100pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R61E101KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 25V X5R 0201

CAP CER 100PF 25V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R61E101KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 25V X5R 0201

CAP CER 100PF 25V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R61E101KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R61E101KE01D
Capacitors - Ceramic Capacitors GRT033R61E101KE01D
CAP CER 100PF 25V X5R 0201

CAP CER 100PF 25V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033R61E101KE01DTR-ND 490-GRT033R61E101KE01DDKR-ND GRT033R61E101KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers