Murata Electronics Ceramic Capacitors GRT033R61C333KE01D

Description
0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R61C333KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358822-GRT033R61C333KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358822-GRT033R61C333KE01D
Capacitors - Ceramic Capacitors 1358822-GRT033R61C333KE01D
Win Source Part Number: 1358822-GRT033R61C33 3KE01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRT033R61C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 16V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358822-GRT033R61C333KE01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRT033R61C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 16V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
0.033UF 16V Capacitor
60-GRT033R61C333KE01D
0.033UF 16V Capacitor 60-GRT033R61C333KE01D
CAP CER 0.033UF 16V X5R 0201 Product overview: GRT033R61C333KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R61C333KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 16V X5R 0201 Product overview: GRT033R61C333KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R61C333KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRT033R61C333KE01D
CAP CER 0.033UF 16V X5R 0201

CAP CER 0.033UF 16V X5R 0201

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT033R61C333KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT033R61C333KE01D
16V 33nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 33nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT033R61C333KE01DTR-ND 1358822-GRT033R61C333KE01D 60-GRT033R61C333KE01D GRT033R61C333KE01D GRT033R61C333KE01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.033UF 16V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers