Murata Electronics Ceramic Capacitors GRT033R60J223KE01D

Description
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R60J223KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R60J223KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R60J223KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R60J223KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R60J223KE01D
Capacitors - Ceramic Capacitors GRT033R60J223KE01D
CAP CER 0.022UF 6.3V X5R 0201

CAP CER 0.022UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033R60J223KE01DTR-ND 490-GRT033R60J223KE01DDKR-ND GRT033R60J223KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details