Murata Electronics Ceramic Capacitors GRT033C81C104KE01D

Description
0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033C81C104KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81C104KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X6S 0201

CAP CER 0.1UF 16V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81C104KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X6S 0201

CAP CER 0.1UF 16V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - GRT033C81C104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C81C104KE01D
Ceramic Capacitors GRT033C81C104KE01D
CAP CER 0.1UF 16V X6S 0201

CAP CER 0.1UF 16V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033C81C104KE01DTR-ND 490-GRT033C81C104KE01DDKR-ND GRT033C81C104KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Capacitors - 1725852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details