Murata Electronics Capacitors - Ceramic Capacitors GRT033C81A105ME13D

Description
Win Source Part Number: 1341013-GRT033C81A10 5ME13D Category: Capacitors - Ceramic Capacitors Series: GRT Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.015" (0.39mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRT033C81A
Request a Quote Datasheet
Description
Win Source Part Number: 1341013-GRT033C81A10 5ME13D Category: Capacitors - Ceramic Capacitors Series: GRT Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.015" (0.39mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRT033C81A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1341013-GRT033C81A105ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1341013-GRT033C81A105ME13D
Capacitors - Ceramic Capacitors 1341013-GRT033C81A105ME13D
Win Source Part Number: 1341013-GRT033C81A10 5ME13D Category: Capacitors - Ceramic Capacitors Series: GRT Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.015" (0.39mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRT033C81A

Win Source Part Number: 1341013-GRT033C81A105ME13D
Category: Capacitors - Ceramic Capacitors
Series: GRT
Package: Tape & Reel
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 15,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.015" (0.39mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRT033C81A

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81A105ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81A105ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X6S 0201

CAP CER 1UF 10V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81A105ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X6S 0201

CAP CER 1UF 10V X6S 0201

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-GRT033C81A105ME13D
1UF 10V Capacitor 60-GRT033C81A105ME13D
CAP CER 1UF 10V X6S 0201 Product overview: GRT033C81A105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C81A105ME13 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X6S 0201 Product overview: GRT033C81A105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C81A105ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT033C81A105ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C81A105ME13D
Ceramic Capacitors GRT033C81A105ME13D
CAP CER 1UF 10V X6S 0201

CAP CER 1UF 10V X6S 0201

Supplier's Site
Capacitors - Ceramic Capacitors GRT033C81A105ME13D
CAP CER 1UF 10V X6S 0201

CAP CER 1UF 10V X6S 0201

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1341013-GRT033C81A105ME13D 490-GRT033C81A105ME13DTR-ND 490-GRT033C81A105ME13DDKR-ND 60-GRT033C81A105ME13D GRT033C81A105ME13D GRT033C81A105ME13D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details