Murata Electronics Ceramic Capacitors GRT033C81A104KE01D

Description
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote
Description
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRT033C81A104KE01D is a multilayer ceramic capacitor designed for applications in car multimedia, car interior, car comfort, and general electronic equipment. It features a nominal capacitance of 0.1 µF with a tolerance of ±10% and operates at a rated voltage of 10V. The capacitor has a temperature range of -55°C to 105°C and is characterized by X6S temperature characteristics, indicating stable capacitance over this range. This component is packaged in a 0201 (0603 metric) size and is available in reels, with quantities of 15,000 pieces per reel. It is suitable for surface mount technology (MLCC) applications. The product is compliant with AEC-Q200 standards, ensuring reliability in automotive applications, although it is not recommended for critical safety functions such as ABS or airbags. Engineers should consider this capacitor for projects requiring compact size and stable performance in moderate temperature ranges, particularly in automotive and general electronic applications.

Datasheet Summary
Powered by GS/AI

The GRT033C81A104KE01D is a multilayer ceramic capacitor designed for applications in car multimedia, car interior, car comfort, and general electronic equipment. It features a nominal capacitance of 0.1 µF with a tolerance of ±10% and operates at a rated voltage of 10V. The capacitor has a temperature range of -55°C to 105°C and is characterized by X6S temperature characteristics, indicating stable capacitance over this range. This component is packaged in a 0201 (0603 metric) size and is available in reels, with quantities of 15,000 pieces per reel. It is suitable for surface mount technology (MLCC) applications. The product is compliant with AEC-Q200 standards, ensuring reliability in automotive applications, although it is not recommended for critical safety functions such as ABS or airbags. Engineers should consider this capacitor for projects requiring compact size and stable performance in moderate temperature ranges, particularly in automotive and general electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12232-1-ND
Ceramic Capacitors 490-12232-1-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12232-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12232-6-ND
Ceramic Capacitors 490-12232-6-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12232-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12232-2-ND
Ceramic Capacitors 490-12232-2-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT033C81A104KE01D - 872984-GRT033C81A104KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT033C81A104KE01D
872984-GRT033C81A104KE01D
Ceramic Capacitors - GRT033C81A104KE01D 872984-GRT033C81A104KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872984-GRT033C81A104 KE01D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 0.1 µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT033C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12232-6, 490-12232-1, 490-12232-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872984-GRT033C81A104KE01D
Series: GRT
Operating Temperature Range: -55°C ~ 105°C
Features: 0.1 µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRT033C81A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12232-6, 490-12232-1, 490-12232-2

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-GRT033C81A104KE01D
0.1UF 10V Capacitor 60-GRT033C81A104KE01D
CAP CER 0.1UF 10V X6S 0201 Product overview: GRT033C81A104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C81A104KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X6S 0201 Product overview: GRT033C81A104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C81A104KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 92AH5223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
92AH5223
Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 92AH5223
CAP, AEC-Q200, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
03AJ1676
Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 03AJ1676
CAP, AEC-Q200, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT033C81A104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C81A104KE01D
Ceramic Capacitors GRT033C81A104KE01D
CAP CER 0.1UF 10V X6S 0201

CAP CER 0.1UF 10V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12232-1-ND 490-12232-6-ND 872984-GRT033C81A104KE01D 60-GRT033C81A104KE01D 92AH5223 GRT033C81A104KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRT033C81A104KE01D 0.1UF 10V Capacitor Cap, Aec-Q200, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details