Murata Electronics Ceramic Capacitors GRT033C80J224KE01J

Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033C80J224KE01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C80J224KE01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 6.3V X6S 0201

CAP CER 0.22UF 6.3V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C80J224KE01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 6.3V X6S 0201

CAP CER 0.22UF 6.3V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - GRT033C80J224KE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C80J224KE01J
Ceramic Capacitors GRT033C80J224KE01J
CAP CER 0.22UF 6.3V X6S 0201

CAP CER 0.22UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033C80J224KE01JTR-ND 490-GRT033C80J224KE01JDKR-ND GRT033C80J224KE01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details