Murata Electronics Ceramic Capacitors GRT033C80J224KE01D

Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12230-6-ND
Ceramic Capacitors 490-12230-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12230-1-ND
Ceramic Capacitors 490-12230-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12230-2-ND
Ceramic Capacitors 490-12230-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRT033C80J224KE01D
0.22UF 6.3V Capacitor 60-GRT033C80J224KE01D
CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRT033C80J224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C80J224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRT033C80J224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C80J224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata - 65AH7159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata
65AH7159
Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata 65AH7159
CAP, 0.22UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata - 92AH8274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata
92AH8274
Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata 92AH8274
CAP, 0.22UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT033C80J224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C80J224KE01D
Ceramic Capacitors GRT033C80J224KE01D
CAP CER 0.22UF 6.3V X6S 0201

CAP CER 0.22UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12230-6-ND 490-12230-1-ND 60-GRT033C80J224KE01D 65AH7159 GRT033C80J224KE01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 6.3V Capacitor Cap, 0.22Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details