Murata Electronics Ceramic Capacitors GRT033C71C104KE01J

Description
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033C71C104KE01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C71C104KE01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C71C104KE01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRT033C71C104KE01JTR-ND 490-GRT033C71C104KE01JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details