Murata Electronics 0.1UF 16V Capacitor GRT033C71C104KE01D

Description
CAP CER 0.1UF 16V X7S 0201 Product overview: GRT033C71C104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71C104KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7S 0201 Product overview: GRT033C71C104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71C104KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-GRT033C71C104KE01D
0.1UF 16V Capacitor 60-GRT033C71C104KE01D
CAP CER 0.1UF 16V X7S 0201 Product overview: GRT033C71C104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71C104KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7S 0201 Product overview: GRT033C71C104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C71C104KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT033C71C104KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C71C104KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C71C104KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Buy Now Datasheet
Capacitors - Thin Film Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
Capacitors - Thin Film Capacitors
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Capacitors - Thin Film Capacitors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Ceramic Capacitors - GRT033C71C104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033C71C104KE01D
Ceramic Capacitors GRT033C71C104KE01D
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT033C71C104KE01D 490-GRT033C71C104KE01DTR-ND 490-GRT033C71C104KE01DDKR-ND GRT033C71C104KE01D
Product Name 0.1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.2200 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details