Murata Electronics Ceramic Capacitors GRT0335C1H4R7CA02D

Description
CAP CER 4.7PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.7PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT0335C1H4R7CA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7PF 50V C0G/NP0 0201

CAP CER 4.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H4R7CA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7PF 50V C0G/NP0 0201

CAP CER 4.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H4R7CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT0335C1H4R7CA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT0335C1H4R7CA02D
Ceramic Capacitors GRT0335C1H4R7CA02D
CAP CER 4.7PF 50V C0G/NP0 0201

CAP CER 4.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT0335C1H4R7CA02DCT-ND 490-GRT0335C1H4R7CA02DDKR-ND GRT0335C1H4R7CA02D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers