Murata Electronics Ceramic Capacitors GRT0335C1H3R0CA02D

Description
CAP CER 3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT0335C1H3R0CA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 50V C0G/NP0 0201

CAP CER 3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H3R0CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H3R0CA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 50V C0G/NP0 0201

CAP CER 3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRT0335C1H3R0CA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT0335C1H3R0CA02D
Ceramic Capacitors GRT0335C1H3R0CA02D
CAP CER 3PF 50V C0G/NP0 0201

CAP CER 3PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT0335C1H3R0CA02DCT-ND 490-GRT0335C1H3R0CA02DDKR-ND GRT0335C1H3R0CA02D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers