Murata Electronics Ceramic Capacitors GRT0335C1H2R2CA02D

Description
CAP CER 2.2PF 50V C0G 0201
Request a Quote Datasheet
Description
CAP CER 2.2PF 50V C0G 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT0335C1H2R2CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 50V C0G 0201

CAP CER 2.2PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H2R2CA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 50V C0G 0201

CAP CER 2.2PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H2R2CA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 50V C0G 0201

CAP CER 2.2PF 50V C0G 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRT0335C1H2R2CA02DTR-ND 490-GRT0335C1H2R2CA02DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details