Murata Electronics Capacitors - Ceramic Capacitors GRT0335C1H180JA02D

Description
Win Source Part Number: 1061134-GRT0335C1H18 0JA02D Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Applications: Automotive Standard Package: 15,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRT0335C1H180JA0 2DTR
Request a Quote
Description
Win Source Part Number: 1061134-GRT0335C1H18 0JA02D Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Applications: Automotive Standard Package: 15,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRT0335C1H180JA0 2DTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1061134-GRT0335C1H180JA02D is a chip multilayer ceramic capacitor designed for automotive applications, specifically in car multimedia and comfort systems. It features a capacitance of 18 pF with a tolerance of ±5% and is rated for a maximum voltage of 50V. The capacitor has a temperature coefficient of C0G, indicating stable capacitance over a wide temperature range of -55°C to 125°C. This component is packaged in a 0201 (0603 metric) size, with dimensions of 0.024" L x 0.012" W (0.60mm x 0.30mm) and a maximum thickness of 0.013" (0.33mm). It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is available in tape and reel packaging, with a standard package quantity of 15,000 units. Engineers should note that this capacitor is not recommended for use in safety-critical applications such as ABS or airbags.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1061134-GRT0335C1H180JA02D is a chip multilayer ceramic capacitor designed for automotive applications, specifically in car multimedia and comfort systems. It features a capacitance of 18 pF with a tolerance of ±5% and is rated for a maximum voltage of 50V. The capacitor has a temperature coefficient of C0G, indicating stable capacitance over a wide temperature range of -55°C to 125°C. This component is packaged in a 0201 (0603 metric) size, with dimensions of 0.024" L x 0.012" W (0.60mm x 0.30mm) and a maximum thickness of 0.013" (0.33mm). It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is available in tape and reel packaging, with a standard package quantity of 15,000 units. Engineers should note that this capacitor is not recommended for use in safety-critical applications such as ABS or airbags.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1061134-GRT0335C1H180JA02D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061134-GRT0335C1H180JA02D
Capacitors - Ceramic Capacitors 1061134-GRT0335C1H180JA02D
Win Source Part Number: 1061134-GRT0335C1H18 0JA02D Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Applications: Automotive Standard Package: 15,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRT0335C1H180JA0 2DTR

Win Source Part Number: 1061134-GRT0335C1H180JA02D
Category: Capacitors>Ceramic Capacitors
Series: GRT
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 15,000
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRT0335C1H180JA02DTR

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H180JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H180JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 50V C0G/NP0 0201

CAP CER 18PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1H180JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 50V C0G/NP0 0201

CAP CER 18PF 50V C0G/NP0 0201

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-GRT0335C1H180JA02D
18PF 50V Capacitor 60-GRT0335C1H180JA02D
CAP CER 18PF 50V C0G/NP0 0201 Product overview: GRT0335C1H180JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT0335C1H180JA02 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0201 Product overview: GRT0335C1H180JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT0335C1H180JA02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT0335C1H180JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT0335C1H180JA02D
Capacitors - Ceramic Capacitors GRT0335C1H180JA02D
CAP CER 18PF 50V C0G/NP0 0201

CAP CER 18PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1061134-GRT0335C1H180JA02D 490-GRT0335C1H180JA02DTR-ND 490-GRT0335C1H180JA02DDKR-ND 60-GRT0335C1H180JA02D GRT0335C1H180JA02D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 18PF 50V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details