120pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 120PF 50V C0G/NP0 0201
CAP CER 120PF 50V C0G/NP0 0201
CAP CER 120PF 50V C0G/NP0 0201
50V 120pF C0G ±1% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 120PF 50V C0G/NP0 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT0335C1H121FA02DTR-ND | 490-GRT0335C1H121FA02DDKR-ND | GRT0335C1H121FA02D | GRT0335C1H121FA02D | GRT0335C1H121FA02D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |