Murata Electronics Capacitors - Ceramic Capacitors GRT0335C1E1R8CA02D

Description
Win Source Part Number: 1359051-GRT0335C1E1R 8CA02D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359051-GRT0335C1E1R 8CA02D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359051-GRT0335C1E1R8CA02D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359051-GRT0335C1E1R8CA02D
Capacitors - Ceramic Capacitors 1359051-GRT0335C1E1R8CA02D
Win Source Part Number: 1359051-GRT0335C1E1R 8CA02D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359051-GRT0335C1E1R8CA02D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Product Status: Active
HTSUS: 8532.24.0020
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
1.8PF 25V Capacitor
60-GRT0335C1E1R8CA02D
1.8PF 25V Capacitor 60-GRT0335C1E1R8CA02D
CAP CER 1.8PF 25V C0G 0201 Product overview: GRT0335C1E1R8CA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT0335C1E1R8CA02 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 25V C0G 0201 Product overview: GRT0335C1E1R8CA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT0335C1E1R8CA02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT0335C1E1R8CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 25V C0G 0201

CAP CER 1.8PF 25V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - GRT0335C1E1R8CA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT0335C1E1R8CA02D
Ceramic Capacitors GRT0335C1E1R8CA02D
CAP CER 1.8PF 25V C0G 0201

CAP CER 1.8PF 25V C0G 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT0335C1E1R8CA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT0335C1E1R8CA02D
Capacitors - Ceramic Capacitors GRT0335C1E1R8CA02D
CAP CER 1.8PF 25V C0G 0201

CAP CER 1.8PF 25V C0G 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359051-GRT0335C1E1R8CA02D 60-GRT0335C1E1R8CA02D 490-GRT0335C1E1R8CA02DTR-ND GRT0335C1E1R8CA02D GRT0335C1E1R8CA02D
Product Name Capacitors - Ceramic Capacitors 1.8PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 1.80E-6 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details