Murata Electronics Ceramic Capacitors GRT0335C1E1R0CA02D

Description
1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT0335C1E1R0CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1E1R0CA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT0335C1E1R0CA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT0335C1E1R0CA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT0335C1E1R0CA02D
Capacitors - Ceramic Capacitors GRT0335C1E1R0CA02D
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRT0335C1E1R0CA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT0335C1E1R0CA02D
Ceramic Capacitors GRT0335C1E1R0CA02D
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT0335C1E1R0CA02DTR-ND 490-GRT0335C1E1R0CA02DDKR-ND GRT0335C1E1R0CA02D GRT0335C1E1R0CA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details