Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061135-GRP033R71C10
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Composition: Ceramic
Height: 300 µm
Width: 300 µm
Categories: OEM Parts(F-I)
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061135-GRP033R71C102KD01E |
| Product Name | OEM Parts - OEM Parts (F - I) - GRP033R71C102KD01E |