Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991182-GRM55RF11H225
Length: 5.7 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Thickness: 1.8 mm
Width: 5 mm
Categories: OEM Parts(F-I)
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991182-GRM55RF11H225ZD01L |
| Product Name | OEM Parts - OEM Parts (F - I) - GRM55RF11H225ZD01L |