CAP CER 6800PF 1KV U2J 2220
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM55Q7U3A682JW31KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |