Murata Power Solutions Ceramic Capacitors GRM55DR73A104KW01L

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3505-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3505-1-ND
Ceramic Capacitors 490-3505-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3505-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3505-2-ND
Ceramic Capacitors 490-3505-2-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3505-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3505-6-ND
Ceramic Capacitors 490-3505-6-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 1KV Capacitor
60-GRM55DR73A104KW01L
0.1UF 1KV Capacitor 60-GRM55DR73A104KW01L
CAP CER 0.1UF 1KV X7R 2220 Product overview: GRM55DR73A104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR73A104KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 1KV X7R 2220 Product overview: GRM55DR73A104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR73A104KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236940
MLCCs - Multilayer Ceramic Capacitors 7236940
Murata GRM55DR73A104KW01L

Murata GRM55DR73A104KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236940P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236940P
MLCCs - Multilayer Ceramic Capacitors 7236940P
Murata GRM55DR73A104KW01L

Murata GRM55DR73A104KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696261 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696261
MLCCs - Multilayer Ceramic Capacitors 1696261
Murata GRM55DR73A104KW01L

Murata GRM55DR73A104KW01L

Supplier's Site
Ceramic Capacitors - GRM55DR73A104KW01L - 1041861-GRM55DR73A104KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM55DR73A104KW01L
1041861-GRM55DR73A104KW01L
Ceramic Capacitors - GRM55DR73A104KW01L 1041861-GRM55DR73A104KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041861-GRM55DR73A10 4KW01L Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041861-GRM55DR73A104KW01L
Packaging: Reel - TR
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220, Reel; Capacitance Murata - 12AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220, Reel; Capacitance Murata
12AC1313
Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220, Reel; Capacitance Murata 12AC1313
CAP, 0.1µF, 1 KV, 10%, X7R, 2220, REEL; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 1 KV, 10%, X7R, 2220, REEL; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 1 Kv, 2220 [5750 Metric] Rohs Compliant Murata - 31Y1775 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 1 Kv, 2220 [5750 Metric] Rohs Compliant Murata
31Y1775
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 1 Kv, 2220 [5750 Metric] Rohs Compliant Murata 31Y1775
Multilayer Ceramic Capacitor, GRM Series, 0.1 - F, - 10%, X7R, 1 kV, 2220 [5750 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.1 - F, - 10%, X7R, 1 kV, 2220 [5750 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM55DR73A104KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR73A104KW01L
Ceramic Capacitors GRM55DR73A104KW01L
CAP CER 0.1UF 1KV X7R 2220

CAP CER 0.1UF 1KV X7R 2220

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM55DR73A104KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM55DR73A104KW01L
1kV 100nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 100nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3505-1-ND 490-3505-6-ND 60-GRM55DR73A104KW01L 7236940 7236940P 1041861-GRM55DR73A104KW01L 12AC1313 31Y1775 GRM55DR73A104KW01L GRM55DR73A104KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 1KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM55DR73A104KW01L Cap, 0.1Μf, 1 Kv, 10%, X7R, 2220, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 1 Kv, 2220 [5750 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers