Murata Power Solutions 0.22UF 630V Capacitor GRM55DR72J224KW01L

Description
CAP CER 0.22UF 630V X7R 2220 Product overview: GRM55DR72J224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72J224KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 630V X7R 2220 Product overview: GRM55DR72J224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72J224KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 630V Capacitor
60-GRM55DR72J224KW01L
0.22UF 630V Capacitor 60-GRM55DR72J224KW01L
CAP CER 0.22UF 630V X7R 2220 Product overview: GRM55DR72J224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72J224KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 630V X7R 2220 Product overview: GRM55DR72J224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72J224KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3520-2-ND
Ceramic Capacitors 490-3520-2-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3520-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3520-6-ND
Ceramic Capacitors 490-3520-6-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3520-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3520-1-ND
Ceramic Capacitors 490-3520-1-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236947
MLCCs - Multilayer Ceramic Capacitors 7236947
Murata GRM55DR72J224KW01L

Murata GRM55DR72J224KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236947P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236947P
MLCCs - Multilayer Ceramic Capacitors 7236947P
Murata GRM55DR72J224KW01L

Murata GRM55DR72J224KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696262 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696262
MLCCs - Multilayer Ceramic Capacitors 1696262
Murata GRM55DR72J224KW01L

Murata GRM55DR72J224KW01L

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM55DR72J224KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM55DR72J224KW01L
630V 220nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

630V 220nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata - 14T3418 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata
14T3418
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata 14T3418
Multilayer Ceramic Capacitor, GRM Series, 0.22 - F, - 10%, X7R, 630 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.22 - F, - 10%, X7R, 630 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 630V, 10%, X7R, 2220, Reel; Capacitance Murata - 08AC2736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 630V, 10%, X7R, 2220, Reel; Capacitance Murata
08AC2736
Cap, 0.22Μf, 630V, 10%, X7R, 2220, Reel; Capacitance Murata 08AC2736
CAP, 0.22µF, 630V, 10%, X7R, 2220, REEL; Capacitance:0.22µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 630V, 10%, X7R, 2220, REEL; Capacitance:0.22µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM55DR72J224KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72J224KW01L
Ceramic Capacitors GRM55DR72J224KW01L
CAP CER 0.22UF 630V X7R 2220

CAP CER 0.22UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM55DR72J224KW01L 490-3520-2-ND 490-3520-6-ND 7236947 7236947P GRM55DR72J224KW01L 14T3418 08AC2736 GRM55DR72J224KW01L
Product Name 0.22UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata Cap, 0.22Μf, 630V, 10%, X7R, 2220, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1429-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details