Murata Electronics Ceramic Capacitors GRM55DR72J154KW01L

Description
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3519-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3519-6-ND
Ceramic Capacitors 490-3519-6-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3519-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3519-2-ND
Ceramic Capacitors 490-3519-2-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3519-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3519-1-ND
Ceramic Capacitors 490-3519-1-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236938
MLCCs - Multilayer Ceramic Capacitors 7236938
Murata GRM55DR72J154KW01L

Murata GRM55DR72J154KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236938P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236938P
MLCCs - Multilayer Ceramic Capacitors 7236938P
Murata GRM55DR72J154KW01L

Murata GRM55DR72J154KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696260 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696260
MLCCs - Multilayer Ceramic Capacitors 1696260
Murata GRM55DR72J154KW01L

Murata GRM55DR72J154KW01L

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata - 64T2992 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata
64T2992
Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata 64T2992
Multilayer Ceramic Capacitor, GRM Series, 0.15 - F, - 10%, X7R, 630 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.15 - F, - 10%, X7R, 630 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3519-6-ND 490-3519-2-ND 7236938 7236938P 64T2992
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers