Murata Power Solutions Ceramic Capacitors GRM55DR72H474KW10L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM55DR72H474KW10LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM55DR72H474KW10LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM55DR72H474KW10LCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 0.47Uf, 500V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 500V, Mlcc, 2220 Rohs Compliant Murata
64AJ4442
Cap, 0.47Uf, 500V, Mlcc, 2220 Rohs Compliant Murata 64AJ4442
CAP, 0.47UF, 500V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.47UF, 500V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM55DR72H474KW10L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72H474KW10L
Ceramic Capacitors GRM55DR72H474KW10L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM55DR72H474KW10LDKR-ND 490-GRM55DR72H474KW10LTR-ND 64AJ4442 GRM55DR72H474KW10L
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 500V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details