Murata Electronics Ceramic Capacitors GRM55DR72E684KW01L

Description
0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12023-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12023-2-ND
Ceramic Capacitors 490-12023-2-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12023-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12023-6-ND
Ceramic Capacitors 490-12023-6-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12023-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12023-1-ND
Ceramic Capacitors 490-12023-1-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM55DR72E684KW01L
CAP CER 0.68UF 250V X7R 2220

CAP CER 0.68UF 250V X7R 2220

Supplier's Site
Cap, 0.68Uf, 250V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 250V, Mlcc, 2220 Rohs Compliant Murata
64AJ4441
Cap, 0.68Uf, 250V, Mlcc, 2220 Rohs Compliant Murata 64AJ4441
CAP, 0.68UF, 250V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.68UF, 250V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM55DR72E684KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72E684KW01L
Ceramic Capacitors GRM55DR72E684KW01L
CAP CER 0.68UF 250V X7R 2220

CAP CER 0.68UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12023-2-ND 490-12023-6-ND GRM55DR72E684KW01L 64AJ4441 GRM55DR72E684KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.68Uf, 250V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers