Murata Electronics Ceramic Capacitors GRM55DR72E334KW01L

Description
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3546-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3546-6-ND
Ceramic Capacitors 490-3546-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3546-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3546-1-ND
Ceramic Capacitors 490-3546-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3546-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3546-2-ND
Ceramic Capacitors 490-3546-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 250V Capacitor
60-GRM55DR72E334KW01L
0.33UF 250V Capacitor 60-GRM55DR72E334KW01L
CAP CER 0.33UF 250V X7R 2220 Product overview: GRM55DR72E334KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E334KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 250V X7R 2220 Product overview: GRM55DR72E334KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E334KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM55DR72E334KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72E334KW01L
Ceramic Capacitors GRM55DR72E334KW01L
CAP CER 0.33UF 250V X7R 2220

CAP CER 0.33UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3546-6-ND 490-3546-1-ND 60-GRM55DR72E334KW01L GRM55DR72E334KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.33UF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details