Murata Electronics 1UF 250V Capacitor GRM55DR72E105KW01L

Description
CAP CER 1UF 250V X7R 2220 Product overview: GRM55DR72E105KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E105KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 250V X7R 2220 Product overview: GRM55DR72E105KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E105KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 250V Capacitor
60-GRM55DR72E105KW01L
1UF 250V Capacitor 60-GRM55DR72E105KW01L
CAP CER 1UF 250V X7R 2220 Product overview: GRM55DR72E105KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E105KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7R 2220 Product overview: GRM55DR72E105KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E105KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3550-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3550-2-ND
Ceramic Capacitors 490-3550-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3550-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3550-6-ND
Ceramic Capacitors 490-3550-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3550-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3550-1-ND
Ceramic Capacitors 490-3550-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236928 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236928
MLCCs - Multilayer Ceramic Capacitors 7236928
Murata GRM55DR72E105KW01L

Murata GRM55DR72E105KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236928P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236928P
MLCCs - Multilayer Ceramic Capacitors 7236928P
Murata GRM55DR72E105KW01L

Murata GRM55DR72E105KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696259
MLCCs - Multilayer Ceramic Capacitors 1696259
Murata GRM55DR72E105KW01L

Murata GRM55DR72E105KW01L

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Murata - 14T3417 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Murata
14T3417
Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Murata 14T3417
Multilayer Ceramic Capacitor, GRM Series, 1 - F, - 10%, X7R, 250 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1 - F, - 10%, X7R, 250 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata - 12AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata
12AC1311
Cap, 1Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata 12AC1311
CAP, 1µF, 250V, 10%, X7R, 2220, REEL; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 250V, 10%, X7R, 2220, REEL; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM55DR72E105KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72E105KW01L
Ceramic Capacitors GRM55DR72E105KW01L
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM55DR72E105KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM55DR72E105KW01L
250V 1uF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 1uF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM55DR72E105KW01L 490-3550-2-ND 490-3550-6-ND 7236928 7236928P 14T3417 12AC1311 GRM55DR72E105KW01L GRM55DR72E105KW01L
Product Name 1UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X7R, 250 V, 2220 [5650 Metric] Rohs Compliant Murata Cap, 1Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers