Murata Electronics Ceramic Capacitors GRM55D7U2J473JW31L

Description
0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12022-2-ND
Ceramic Capacitors 490-12022-2-ND
0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12022-6-ND
Ceramic Capacitors 490-12022-6-ND
0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12022-1-ND
Ceramic Capacitors 490-12022-1-ND
0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.047µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 0.047uF 630volt U2J +/-5% - 535-GRM55D7U2J473JW31L - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 0.047uF 630volt U2J +/-5%
535-GRM55D7U2J473JW31L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 0.047uF 630volt U2J +/-5% 535-GRM55D7U2J473JW31L
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 0.047uF 630volt U2J +/-5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 0.047uF 630volt U2J +/-5%

Supplier's Site
Cap, 0.047Uf, 630V, Mlcc, 2220 Rohs Compliant Murata - 65AH7149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 630V, Mlcc, 2220 Rohs Compliant Murata
65AH7149
Cap, 0.047Uf, 630V, Mlcc, 2220 Rohs Compliant Murata 65AH7149
CAP, 0.047UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.047UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM55D7U2J473JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55D7U2J473JW31L
Ceramic Capacitors GRM55D7U2J473JW31L
CAP CER 0.047UF 630V U2J 2220

CAP CER 0.047UF 630V U2J 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12022-2-ND 490-12022-6-ND 535-GRM55D7U2J473JW31L 65AH7149 GRM55D7U2J473JW31L
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 0.047uF 630volt U2J +/-5% Cap, 0.047Uf, 630V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers