Murata Electronics Ceramic Capacitors GRM43SR60J107ME20L

Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1923-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1923-2-ND
Ceramic Capacitors 490-1923-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM43SR60J107ME20L
100UF 6.3V Capacitor 60-GRM43SR60J107ME20L
CAP CER 100UF 6.3V X5R 1812 Product overview: GRM43SR60J107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43SR60J107ME20 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1812 Product overview: GRM43SR60J107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43SR60J107ME20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM43SR60J107ME20L - 1041860-GRM43SR60J107ME20L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43SR60J107ME20L
1041860-GRM43SR60J107ME20L
Ceramic Capacitors - GRM43SR60J107ME20L 1041860-GRM43SR60J107ME20L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041860-GRM43SR60J10 7ME20L Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.118" (3.00mm) Family Name: GRM43 Categories: Capacitors Temperature Range - Operating: -55°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): C4532X5R0J107M280JA; JMK432BJ107MU-T; NMC1812X5R107M6.3TRP F; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041860-GRM43SR60J107ME20L
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.118" (3.00mm)
Family Name: GRM43
Categories: Capacitors
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): C4532X5R0J107M280JA; JMK432BJ107MU-T; NMC1812X5R107M6.3TRPF;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - GRM43SR60J107ME20L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43SR60J107ME20L
Ceramic Capacitors GRM43SR60J107ME20L
CAP CER 100UF 6.3V X5R 1812

CAP CER 100UF 6.3V X5R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1923-2-ND 60-GRM43SR60J107ME20L 1041860-GRM43SR60J107ME20L GRM43SR60J107ME20L
Product Name Ceramic Capacitors 100UF 6.3V Capacitor Ceramic Capacitors - GRM43SR60J107ME20L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details