Murata Electronics Ceramic Capacitors GRM43QR72J683KW01L

Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3517-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3517-6-ND
Ceramic Capacitors 490-3517-6-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3517-2-ND
Ceramic Capacitors 490-3517-2-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3517-1-ND
Ceramic Capacitors 490-3517-1-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM43QR72J683KW01L - 919871-GRM43QR72J683KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43QR72J683KW01L
919871-GRM43QR72J683KW01L
Ceramic Capacitors - GRM43QR72J683KW01L 919871-GRM43QR72J683KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919871-GRM43QR72J683 KW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM43QR72J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3517-6, 490-3517-2, 490-3517-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919871-GRM43QR72J683KW01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM43QR72J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3517-6, 490-3517-2, 490-3517-1

Buy Now Datasheet
Singapore, Singapore
0.068UF 630V Capacitor
60-GRM43QR72J683KW01L
0.068UF 630V Capacitor 60-GRM43QR72J683KW01L
CAP CER 0.068UF 630V X7R 1812 Product overview: GRM43QR72J683KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43QR72J683KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 630V X7R 1812 Product overview: GRM43QR72J683KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43QR72J683KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM43QR72J683KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43QR72J683KW01L
Ceramic Capacitors GRM43QR72J683KW01L
CAP CER 0.068UF 630V X7R 1812

CAP CER 0.068UF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3517-6-ND 490-3517-2-ND 919871-GRM43QR72J683KW01L 60-GRM43QR72J683KW01L GRM43QR72J683KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM43QR72J683KW01L 0.068UF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details