Murata Electronics Ceramic Capacitors - GRM43QR72E154KW01L GRM43QR72E154KW01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919870-GRM43QR72E154 KW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM43QR72E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3543-1, 490-3543-2, 490-3543-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919870-GRM43QR72E154 KW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM43QR72E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3543-1, 490-3543-2, 490-3543-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM43QR72E154KW01L - 919870-GRM43QR72E154KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43QR72E154KW01L
919870-GRM43QR72E154KW01L
Ceramic Capacitors - GRM43QR72E154KW01L 919870-GRM43QR72E154KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919870-GRM43QR72E154 KW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM43QR72E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3543-1, 490-3543-2, 490-3543-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919870-GRM43QR72E154KW01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.15 µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM43QR72E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3543-1, 490-3543-2, 490-3543-6

Buy Now Datasheet
Ceramic Capacitors - 490-3543-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3543-1-ND
Ceramic Capacitors 490-3543-1-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3543-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3543-2-ND
Ceramic Capacitors 490-3543-2-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3543-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3543-6-ND
Ceramic Capacitors 490-3543-6-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 250V Capacitor
60-GRM43QR72E154KW01L
0.15UF 250V Capacitor 60-GRM43QR72E154KW01L
CAP CER 0.15UF 250V X7R 1812 Product overview: GRM43QR72E154KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43QR72E154KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 250V X7R 1812 Product overview: GRM43QR72E154KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43QR72E154KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM43QR72E154KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43QR72E154KW01L
Ceramic Capacitors GRM43QR72E154KW01L
CAP CER 0.15UF 250V X7R 1812

CAP CER 0.15UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919870-GRM43QR72E154KW01L 490-3543-1-ND 490-3543-6-ND 60-GRM43QR72E154KW01L GRM43QR72E154KW01L
Product Name Ceramic Capacitors - GRM43QR72E154KW01L Ceramic Capacitors Ceramic Capacitors 0.15UF 250V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details