Murata Power Solutions 2.2UF 100V Capacitor GRM43ER72A225KA01L

Description
CAP CER 2.2UF 100V X7R 1812 Product overview: GRM43ER72A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER72A225KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 100V X7R 1812 Product overview: GRM43ER72A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER72A225KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 100V Capacitor
60-GRM43ER72A225KA01L
2.2UF 100V Capacitor 60-GRM43ER72A225KA01L
CAP CER 2.2UF 100V X7R 1812 Product overview: GRM43ER72A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER72A225KA01 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R 1812 Product overview: GRM43ER72A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER72A225KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1908-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1908-2-ND
Ceramic Capacitors 490-1908-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM43ER72A225KA01L - 775409-GRM43ER72A225KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43ER72A225KA01L
775409-GRM43ER72A225KA01L
Ceramic Capacitors - GRM43ER72A225KA01L 775409-GRM43ER72A225KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 775409-GRM43ER72A225 KA01L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Part Status: Obsolete(EOL) Family Name: GRM Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 100V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): C4532X7R2A225K230KA; C1812X7R101-225KNP; NMC1812X7R225K100TRP LPF; 18121C225KAT9A; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 775409-GRM43ER72A225KA01L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Part Status: Obsolete(EOL)
Family Name: GRM
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): C4532X7R2A225K230KA; C1812X7R101-225KNP; NMC1812X7R225K100TRPLPF; 18121C225KAT9A;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM43ER72A225KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43ER72A225KA01L
Ceramic Capacitors GRM43ER72A225KA01L
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Supplier's Site Datasheet
CAP CER 2.2UF 100V X7R 1812 - 535-GRM43ER72A225KA01L - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 100V X7R 1812
535-GRM43ER72A225KA01L
CAP CER 2.2UF 100V X7R 1812 535-GRM43ER72A225KA01L
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM43ER72A225KA01L 490-1908-2-ND 775409-GRM43ER72A225KA01L GRM43ER72A225KA01L 535-GRM43ER72A225KA01L
Product Name 2.2UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM43ER72A225KA01L Ceramic Capacitors CAP CER 2.2UF 100V X7R 1812
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MPW250K - 1090825-105MPW250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details