Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061128-GRM43ER61C22
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 4.5 mm
Voltage: 16 V
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 10 %
Thickness: 2.5 mm
Height: 2.5 mm
Material: Ceramic
Width: 3.2 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Case / Package: 4532
Alternative Parts (Cross-Reference): CL32A226KOJNNNE; EMK325BJ226KM-T; C3225X5R1C226K250AA;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Voltage Rating (DC): 16 V
Dielectric: X5R
Cap Ceramic 22uF 16V X5R 10% Pad SMD 1812 85°C T/R Product overview: GRM43ER61C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER61C226KE01
CAP CER 22UF 16V X5R 1812
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1061128-GRM43ER61C226KE01L | 60-GRM43ER61C226KE01L | 490-1917-2-ND |
| Product Name | Ceramic Capacitors - GRM43ER61C226KE01L | SMD 22uF 16V Capacitor | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 16 volts | 16 volts | 16 volts |