Murata Power Solutions 47UF 10V Capacitor GRM43ER61A476KE19L

Description
CAP CER 47UF 10V X5R 1812 Product overview: GRM43ER61A476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER61A476KE19 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 10V X5R 1812 Product overview: GRM43ER61A476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER61A476KE19 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 10V Capacitor
60-GRM43ER61A476KE19L
47UF 10V Capacitor 60-GRM43ER61A476KE19L
CAP CER 47UF 10V X5R 1812 Product overview: GRM43ER61A476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER61A476KE19 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X5R 1812 Product overview: GRM43ER61A476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43ER61A476KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1918-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1918-2-ND
Ceramic Capacitors 490-1918-2-ND
47µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

47µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
CAP CER 47UF 10V X5R 1812 - 535-GRM43ER61A476KE19L - Utmel Electronic Limited
Hong Kong, China
CAP CER 47UF 10V X5R 1812
535-GRM43ER61A476KE19L
CAP CER 47UF 10V X5R 1812 535-GRM43ER61A476KE19L
CAP CER 47UF 10V X5R 1812

CAP CER 47UF 10V X5R 1812

Supplier's Site
Ceramic Capacitors - GRM43ER61A476KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43ER61A476KE19L
Ceramic Capacitors GRM43ER61A476KE19L
CAP CER 47UF 10V X5R 1812

CAP CER 47UF 10V X5R 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM43ER61A476KE19L 490-1918-2-ND 535-GRM43ER61A476KE19L GRM43ER61A476KE19L
Product Name 47UF 10V Capacitor Ceramic Capacitors CAP CER 47UF 10V X5R 1812 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details