Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM43DR72J104KW01L

Description
Murata GRM43DR72J104KW01L
Request a Quote Datasheet
Description
Murata GRM43DR72J104KW01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236880 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236880
MLCCs - Multilayer Ceramic Capacitors 7236880
Murata GRM43DR72J104KW01L

Murata GRM43DR72J104KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236880P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236880P
MLCCs - Multilayer Ceramic Capacitors 7236880P
Murata GRM43DR72J104KW01L

Murata GRM43DR72J104KW01L

Supplier's Site
Singapore, Singapore
0.1UF 630V Capacitor
60-GRM43DR72J104KW01L
0.1UF 630V Capacitor 60-GRM43DR72J104KW01L
CAP CER 0.1UF 630V X7R 1812 Product overview: GRM43DR72J104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72J104KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7R 1812 Product overview: GRM43DR72J104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72J104KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3518-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3518-6-ND
Ceramic Capacitors 490-3518-6-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3518-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3518-2-ND
Ceramic Capacitors 490-3518-2-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3518-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3518-1-ND
Ceramic Capacitors 490-3518-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Murata - 14T3412 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Murata
14T3412
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Murata 14T3412
Multilayer Ceramic Capacitor, GRM Series, 0.1 - F, - 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.1 - F, - 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM43DR72J104KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM43DR72J104KW01L
630V 100nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

630V 100nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM43DR72J104KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43DR72J104KW01L
Ceramic Capacitors GRM43DR72J104KW01L
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236880 7236880P 60-GRM43DR72J104KW01L 490-3518-6-ND 490-3518-2-ND 14T3412 GRM43DR72J104KW01L GRM43DR72J104KW01L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details