0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.47UF 250V X7R 1812 Product overview: GRM43DR72E474KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E474KW01
Murata GRM43DR72E474KW01L
Murata GRM43DR72E474KW01L
250V 470nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, GRM Series, 0.47 - F, - 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes
CAP, 0.47µF, 250V, 10%, X7R, 1812, REEL; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
CAP CER 0.47UF 250V X7R 1812
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3549-1-ND | 490-3549-6-ND | 60-GRM43DR72E474KW01L | 7236871P | 1696252 | GRM43DR72E474KW01L | 14T3411 | 08AC2733 | GRM43DR72E474KW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.47UF 250V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata | Cap, 0.47Μf, 250V, 10%, X7R, 1812, Reel; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | General Purpose | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |