Murata Electronics 0.33UF 250V Capacitor GRM43DR72E334KW01L

Description
CAP CER 0.33UF 250V X7R 1812 Product overview: GRM43DR72E334KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E334KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 250V X7R 1812 Product overview: GRM43DR72E334KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E334KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 250V Capacitor
60-GRM43DR72E334KW01L
0.33UF 250V Capacitor 60-GRM43DR72E334KW01L
CAP CER 0.33UF 250V X7R 1812 Product overview: GRM43DR72E334KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E334KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 250V X7R 1812 Product overview: GRM43DR72E334KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E334KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3547-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3547-6-ND
Ceramic Capacitors 490-3547-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3547-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3547-1-ND
Ceramic Capacitors 490-3547-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3547-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3547-2-ND
Ceramic Capacitors 490-3547-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.33Uf, 250V, Mlcc, 1812 Rohs Compliant Murata - 64AJ4439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 250V, Mlcc, 1812 Rohs Compliant Murata
64AJ4439
Cap, 0.33Uf, 250V, Mlcc, 1812 Rohs Compliant Murata 64AJ4439
CAP, 0.33UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.33UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM43DR72E334KW01L 490-3547-6-ND 490-3547-1-ND 64AJ4439
Product Name 0.33UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.33Uf, 250V, Mlcc, 1812 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details