Murata Power Solutions Ceramic Capacitors GRM43DR72E224KW01L

Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3544-6-ND
Ceramic Capacitors 490-3544-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3544-2-ND
Ceramic Capacitors 490-3544-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3544-1-ND
Ceramic Capacitors 490-3544-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 250V Capacitor
60-GRM43DR72E224KW01L
0.22UF 250V Capacitor 60-GRM43DR72E224KW01L
CAP CER 0.22UF 250V X7R 1812 Product overview: GRM43DR72E224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E224KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 250V X7R 1812 Product overview: GRM43DR72E224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR72E224KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM43DR72E224KW01L - 872980-GRM43DR72E224KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43DR72E224KW01L
872980-GRM43DR72E224KW01L
Ceramic Capacitors - GRM43DR72E224KW01L 872980-GRM43DR72E224KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872980-GRM43DR72E224 KW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM43DR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3544-1, 490-3544-2, 490-3544-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872980-GRM43DR72E224KW01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM43DR72E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3544-1, 490-3544-2, 490-3544-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata - 31Y1772 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata
31Y1772
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata 31Y1772
Multilayer Ceramic Capacitor, GRM Series, 0.22 F, 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.22 F, 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM43DR72E224KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43DR72E224KW01L
Ceramic Capacitors GRM43DR72E224KW01L
CAP CER 0.22UF 250V X7R 1812

CAP CER 0.22UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3544-6-ND 490-3544-2-ND 60-GRM43DR72E224KW01L 872980-GRM43DR72E224KW01L 31Y1772 GRM43DR72E224KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 250V Capacitor Ceramic Capacitors - GRM43DR72E224KW01L Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details