Murata Electronics Ceramic Capacitors GRM43DR72E224KW01K

Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM43DR72E224KW01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM43DR72E224KW01KDKR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM43DR72E224KW01KCT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM43DR72E224KW01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43DR72E224KW01K
Ceramic Capacitors GRM43DR72E224KW01K
CAP CER 0.22UF 250V X7R 1812

CAP CER 0.22UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM43DR72E224KW01KTR-ND 490-GRM43DR72E224KW01KDKR-ND GRM43DR72E224KW01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details