Murata Power Solutions Ceramic Capacitors GRM43DR61E106KA12L

Description
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM43DR61E106KA12L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM43DR61E106KA12L-ND
Ceramic Capacitors GRM43DR61E106KA12L-ND
10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM43DR61E106KA12L - 872979-GRM43DR61E106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43DR61E106KA12L
872979-GRM43DR61E106KA12L
Ceramic Capacitors - GRM43DR61E106KA12L 872979-GRM43DR61E106KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 872979-GRM43DR61E106 KA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Discontinued at Digi-Key Family Name: GRM43DR61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872979-GRM43DR61E106KA12L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 25V Ceramic Capacitor X5R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Family Name: GRM43DR61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM43DR61E106KA12L
10UF 25V Capacitor 60-GRM43DR61E106KA12L
CAP CER 10UF 25V X5R 1812 Product overview: GRM43DR61E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR61E106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1812 Product overview: GRM43DR61E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR61E106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number GRM43DR61E106KA12L-ND 872979-GRM43DR61E106KA12L 60-GRM43DR61E106KA12L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM43DR61E106KA12L 10UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2684-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers