Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169887-GRM43DR61A33
Length: 4.5 mm
Capacitance: 33 µF
Thickness: 2 mm
Width: 3.2 mm
Categories: Custom Parts
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 10 V
Dielectric: X5R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1169887-GRM43DR61A336ME19L |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM43DR61A336ME19L |