Murata Electronics 4700PF 1KV Capacitor GRM43D7U3A472JW31L

Description
CAP CER 4700PF 1KV U2J 1812 Product overview: GRM43D7U3A472JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43D7U3A472JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 1KV U2J 1812 Product overview: GRM43D7U3A472JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43D7U3A472JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 1KV Capacitor
60-GRM43D7U3A472JW31L
4700PF 1KV Capacitor 60-GRM43D7U3A472JW31L
CAP CER 4700PF 1KV U2J 1812 Product overview: GRM43D7U3A472JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43D7U3A472JW31 L can be used for catalog matching and distributor lookup.

CAP CER 4700PF 1KV U2J 1812 Product overview: GRM43D7U3A472JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43D7U3A472JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16842-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16842-2-ND
Ceramic Capacitors 490-16842-2-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1812 (4532 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16842-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16842-6-ND
Ceramic Capacitors 490-16842-6-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1812 (4532 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16842-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16842-1-ND
Ceramic Capacitors 490-16842-1-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1812 (4532 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM43D7U3A472JW31L - 809688-GRM43D7U3A472JW31L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43D7U3A472JW31L
809688-GRM43D7U3A472JW31L
Ceramic Capacitors - GRM43D7U3A472JW31L 809688-GRM43D7U3A472JW31L
Manufacturer: Murata Electronics Win Source Part Number: 809688-GRM43D7U3A472 JW31L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4700pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: U2J Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 809688-GRM43D7U3A472JW31L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 4700pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: U2J
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM43D7U3A472JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43D7U3A472JW31L
Ceramic Capacitors GRM43D7U3A472JW31L
CAP CER 4700PF 1KV U2J 1812

CAP CER 4700PF 1KV U2J 1812

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata - 55Y9941 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata
55Y9941
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata 55Y9941
SMD Multilayer Ceramic Capacitor, GRM Series, 4700 pF, 5%, U2J, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 4700 pF, 5%, U2J, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM43D7U3A472JW31L
CAP CER 4700PF 1KV U2J 1812

CAP CER 4700PF 1KV U2J 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM43D7U3A472JW31L 490-16842-2-ND 490-16842-6-ND 809688-GRM43D7U3A472JW31L GRM43D7U3A472JW31L 55Y9941 GRM43D7U3A472JW31L
Product Name 4700PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM43D7U3A472JW31L Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details