Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173882-GRM432X7R103
Voltage: 500 V
Tolerance: 10 %
Categories: Custom Parts
Alternative Parts (Cross-Reference): GRM43-2X7R103K500PT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173882-GRM432X7R103K500PT |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM432X7R103K500PT |