Murata Electronics SMD 22pF Capacitor GRM42D1X3F220JY02L

Description
Cap Ceramic Monolithic 22pF 3.15kVDC 5% SMD Emboss T/R Product overview: GRM42D1X3F220JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42D1X3F220JY02 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Monolithic 22pF 3.15kVDC 5% SMD Emboss T/R Product overview: GRM42D1X3F220JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42D1X3F220JY02 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22pF Capacitor
60-GRM42D1X3F220JY02L
SMD 22pF Capacitor 60-GRM42D1X3F220JY02L
Cap Ceramic Monolithic 22pF 3.15kVDC 5% SMD Emboss T/R Product overview: GRM42D1X3F220JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42D1X3F220JY02 L can be used for catalog matching and distributor lookup.

Cap Ceramic Monolithic 22pF 3.15kVDC 5% SMD Emboss T/R Product overview: GRM42D1X3F220JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42D1X3F220JY02L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM42D1X3F220JY02L - 1154766-GRM42D1X3F220JY02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42D1X3F220JY02L
1154766-GRM42D1X3F220JY02L
Ceramic Capacitors - GRM42D1X3F220JY02L 1154766-GRM42D1X3F220JY02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154766-GRM42D1X3F22 0JY02L Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 3.15 kV Length: 4.5 mm Capacitance: 22 pF Tolerance: 5 % Thickness: 2 mm Width: 2 mm Categories: Ceramic Capacitors Case / Package: 1808 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1808 Voltage Rating (DC): 3.15 kV Max Operating Temperature: 125 °C Case Code (Metric): 4520

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154766-GRM42D1X3F220JY02L
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 3.15 kV
Length: 4.5 mm
Capacitance: 22 pF
Tolerance: 5 %
Thickness: 2 mm
Width: 2 mm
Categories: Ceramic Capacitors
Case / Package: 1808
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 2 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1808
Voltage Rating (DC): 3.15 kV
Max Operating Temperature: 125 °C
Case Code (Metric): 4520

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM42D1X3F220JY02L 1154766-GRM42D1X3F220JY02L
Product Name SMD 22pF Capacitor Ceramic Capacitors - GRM42D1X3F220JY02L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details