Murata Electronics Ceramic Capacitors GRM42A7U3F680JW31L

Description
68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet
Description
68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4307-6-ND
Ceramic Capacitors 490-4307-6-ND
68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4307-1-ND
Ceramic Capacitors 490-4307-1-ND
68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4307-2-ND
Ceramic Capacitors 490-4307-2-ND
68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

68pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata - 55AC2325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
55AC2325
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata 55AC2325
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-4307-6-ND 490-4307-1-ND 55AC2325
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers