Murata Electronics Ceramic Capacitors GRM42A7U3F560JW31L

Description
56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet
Description
56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4306-2-ND
Ceramic Capacitors 490-4306-2-ND
56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4306-6-ND
Ceramic Capacitors 490-4306-6-ND
56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4306-1-ND
Ceramic Capacitors 490-4306-1-ND
56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

56pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-4306-2-ND 490-4306-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details