Murata Electronics Ceramic Capacitors GRM42A7U3F330JW31L

Description
33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16841-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16841-1-ND
Ceramic Capacitors 490-16841-1-ND
33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16841-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16841-2-ND
Ceramic Capacitors 490-16841-2-ND
33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16841-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16841-6-ND
Ceramic Capacitors 490-16841-6-ND
33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

33pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-16841-1-ND 490-16841-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details