Murata Electronics Ceramic Capacitors - GRM42A5C3F330JW01L GRM42A5C3F330JW01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919869-GRM42A5C3F330 JW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM42A5C3F Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919869-GRM42A5C3F330 JW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM42A5C3F Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM42A5C3F330JW01L - 919869-GRM42A5C3F330JW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42A5C3F330JW01L
919869-GRM42A5C3F330JW01L
Ceramic Capacitors - GRM42A5C3F330JW01L 919869-GRM42A5C3F330JW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919869-GRM42A5C3F330 JW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM42A5C3F Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919869-GRM42A5C3F330JW01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM42A5C3F
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
33PF 3.15KV Capacitor
60-GRM42A5C3F330JW01L
33PF 3.15KV Capacitor 60-GRM42A5C3F330JW01L
CAP CER 33PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F330JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F330JW01 L can be used for catalog matching and distributor lookup.

CAP CER 33PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F330JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F330JW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 919869-GRM42A5C3F330JW01L 60-GRM42A5C3F330JW01L
Product Name Ceramic Capacitors - GRM42A5C3F330JW01L 33PF 3.15KV Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details